Hubbell Wiring Device-Kellems HXJ5EOR
- 收藏
- 对比
HXJ5EOR
545-HXJ5EOR
连接器,连接线
--
大陆
立即发货

HXJ5EOR datasheet pdf and Connectors, Interconnects product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
HXJ5EOR详情
Hubbell Wiring Device-Kellems HXJ5EOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
引脚数
8
Manufacturer Part Number
HXJ5EOR
Manufacturer
Hubbell
Contact Materials
Copper
RoHS
Compliant
类型
Cat 5e
颜色
Orange
性别
Male
样式
Keystone Connector
接头数量
4
HXJ5EOR拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。