Hubbell Wiring Device-Kellems NHC1057
- 收藏
- 对比
NHC1057
545-NHC1057
套管 - 音频连接器
--
大陆
立即发货

NHC1057 datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
NHC1057详情
Hubbell Wiring Device-Kellems NHC1057重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
28.7 mm
Minimum Cable Diameter (mm)
25.4 mm
Angle
90 Degrees
Manufacturer Part Number
NHC1057
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
NHC1057拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。