Hubbell Wiring Device-Kellems SECP13BA
- 收藏
- 对比
SECP13BA
545-SECP13BA
套管 - 音频连接器
--
大陆
立即发货

SECP13BA datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
SECP13BA详情
Hubbell Wiring Device-Kellems SECP13BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
11.94 mm
Minimum Cable Diameter (mm)
4.32 mm
Angle
Straight
Manufacturer Part Number
SECP13BA
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
SECP13BA拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。