Hubbell Wiring Device-Kellems SHC1010ZP
- 收藏
- 对比
SHC1010ZP
545-SHC1010ZP
套管 - 音频连接器
--
大陆
立即发货

SHC1010ZP datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
SHC1010ZP详情
Hubbell Wiring Device-Kellems SHC1010ZP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀锌钢
Maximum Cable Diameter (mm)
7.87 mm
Minimum Cable Diameter (mm)
6.35 mm
Angle
Straight
Manufacturer Part Number
SHC1010ZP
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
SHC1010ZP拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。