Hubbell Wiring Device-Kellems SHC1024CR
- 收藏
- 对比
SHC1024CR
545-SHC1024CR
套管 - 音频连接器
--
大陆
立即发货

SHC1024CR datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
SHC1024CR详情
Hubbell Wiring Device-Kellems SHC1024CR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
本体材质
Nylon
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
Straight
Manufacturer Part Number
SHC1024CR
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Operating Temp Range
-10C to 60C
类型
CORD CONNECTOR
组成
Non-Metallic
颜色
Gray
SHC1024CR拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。