Hubbell Wiring Device-Kellems SHC1081
- 收藏
- 对比
SHC1081
545-SHC1081
套管 - 音频连接器
--
大陆
立即发货

SHC1081 datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
SHC1081详情
Hubbell Wiring Device-Kellems SHC1081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
61.98 mm
Minimum Cable Diameter (mm)
58.67 mm
Angle
Straight
Manufacturer Part Number
SHC1081
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
SHC1081拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。