Hubbell Wiring Device-Kellems SSF12
- 收藏
- 对比
SSF12
545-SSF12
套管 - 音频连接器
--
大陆
立即发货

SSF12 datasheet pdf and Barrel - Audio Connectors product details from Hubbell Wiring Device-Kellems stock available at utmel
1最小包装量--
SSF12详情
Hubbell Wiring Device-Kellems SSF12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
本体材质
不锈钢
Manufacturer Part Number
SSF12
Approvals
UL;CSA
Manufacturer
Hubbell
Body Orientation
Straight
RoHS
Compliant
For Use With
Audio/Video Keystone Connectors and XCELERATOR Jacks
类型
FACEPLATE
组成
Metallic
颜色
Gray
配件类型
Faceplate
插座数量
1
达到SVHC
Unknown
SSF12拓展信息
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems







哦! 它是空的。