iBASE Technology HSET875-X
- 收藏
- 对比
HSET875-X
1166-HSET875-X
热敏 - 散热器
--
大陆
立即发货

Heat Sinks HEAT SPREADER;HSET875-X V-A
1最小包装量--
HSET875-X详情
iBASE Technology HSET875-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Other
Outer diameter approx.
8.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
300
Core colour
White
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Manufacturer
IBASE
Brand
IBASE
RoHS
Details
系列
ET875
子类别
散热器
产品类别
散热器
产品
Heatspreaders
产品类别
散热器
HSET875-X拓展信息
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology







哦! 它是空的。