iBASE Technology MPCI-IBD189
- 收藏
- 对比
MPCI-IBD189
1166-MPCI-IBD189
端子块 - 接口模块
--
大陆
立即发货

Interface Modules mPCIe,Dual Ch. CAN bus isolate w/cable kit (RoHS)
1最小包装量--
MPCI-IBD189详情
iBASE Technology MPCI-IBD189重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Number of Channels / Ports
2 Port
Maximum Data Rate
-
Interface Type
CAN, mPCIe
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
Mini PCI-E cards for expansion
类型
mPCIe 转 CANbus
产品
扩展模块
MPCI-IBD189拓展信息
iBASE Technology







哦! 它是空的。