iBASE Technology SA-112-NQ
- 收藏
- 对比
SA-112-NQ
1166-SA-112-NQ
单板计算机(SBC),模块化计算机(COM)
--
大陆
立即发货

Embedded Box Computers CPU IMX6Q,eMMC 8G,1GB RAM,25W ARM Signage
1最小包装量--
SA-112-NQ详情
iBASE Technology SA-112-NQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Maximum RAM Capacity
1 GB
On-Board Storage Size
8 GB
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IBASE
Brand
IBASE
Installed RAM
1 GB
On-Board Storage Type
eMMC
子类别
Computing
产品类别
嵌入式盒式计算机
核心架构
ARM
产品类别
嵌入式盒式计算机
达到SVHC
无SVHC
SA-112-NQ拓展信息
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology
iBASE Technology







哦! 它是空的。