ICE Components ISB-670-A-802
- 收藏
- 对比
ISB-670-A-802
1171-ISB-670-A-802
电流传感器
--
大陆
立即发货

Industrial Current Sensors
1最小包装量--
ISB-670-A-802详情
ICE Components ISB-670-A-802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
ICE 组件
Brand
ICE 组件
RoHS
Details
子类别
Sensors
产品类别
电流传感器
产品类别
工业电流传感器
ISB-670-A-802拓展信息
ICE Components
ICE Components
ICE Components
ICE Components
ICE Components







哦! 它是空的。