IC1210-F128LQ详情
ICSI IC1210-F128LQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
无
Manufacturer Part Number
IC1210-F128LQ
Manufacturer
Integrated Silicon Solution Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED SILICON SOLUTION INC
Risk Rank
5.14
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
达到SVHC
compliant
0个相似型号
IC1210-F128LQ拓展信息








哦! 它是空的。