IC41SV4105-100TG详情
ICSI IC41SV4105-100TG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
IC41SV4105-100TG
Manufacturer
Integrated Silicon Solution Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED SILICON SOLUTION INC
Risk Rank
5.6
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
达到SVHC
compliant
0个相似型号
IC41SV4105-100TG拓展信息








哦! 它是空的。