IDEAL Industries 85369
- 收藏
- 对比
85369
1176-85369
标志,铭牌,招贴
--
大陆
立即发货

Modular Conn, Rj45 Plug, 8P8C, Cable; Modular Connector Type:Rj45 Plug; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:Cat5E, Cat6, Cat6A; Ip Rating:-; Connector Mounting:Cable Mountrohs Compliant: Yes /Ideal 85-369
1最小包装量--
添加到询价列表







哦! 它是空的。