IDEAL Industries A2AMZ
- 收藏
- 对比
A2AMZ
1176-A2AMZ
配件
--
大陆
立即发货

A2AMZ datasheet pdf and Accessories product details from IDEAL Industries stock available at utmel
1最小包装量--
添加到询价列表
A2AMZ详情
IDEAL Industries A2AMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Degree of protection (IP), front side
IP30
Cable entry
Other
Rated permanent current Iu
400
Type of control element
Cover grip
0个相似型号
A2AMZ拓展信息







哦! 它是空的。