ABN211-R详情
IDEC ABN211-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
Contact Materials
Brass, Copper
RoHS
Compliant
Manufacturer Part Number
ABN211-R
Manufacturer
IDEC
终端
Solder
性别
Male
方向
Straight
频率
12.4 GHz
0个相似型号
ABN211-R拓展信息
ABN211-R详情
IDEC ABN211-R重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
底架
Cable
Contact Materials
Brass, Copper
RoHS
Compliant
Manufacturer Part Number
ABN211-R
Manufacturer
IDEC
终端
Solder
性别
Male
方向
Straight
频率
12.4 GHz
ABN211-R拓展信息