ABWN110-S详情
IDEC ABWN110-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
2
Rated surge voltage
4
Manufacturer Part Number
ABWN110-S
Manufacturer
IDEC
宽度
32
高度
35
长度
44
0个相似型号
ABWN110-S拓展信息








哦! 它是空的。