ACSNO-236-PB-C2004详情
IDEC ACSNO-236-PB-C2004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 80
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
13.8
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
138
Nominal cross section conductor
0.25
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
138
Min. permitted bending radius, stationary application/permanent installation
55.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
49.9
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Manufacturer Part Number
ACSNO-236-PB-C2004
Manufacturer
IDEC
RoHS
无
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
定位的数量
3
子类别
Switches
产品类别
旋转开关
产品类别
旋转开关
ACSNO-236-PB-C2004拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。