ACSNO-349-SB-C3009详情
IDEC ACSNO-349-SB-C3009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
11.2
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
140
Material outer sheath
Polyvinyl chloride (PVC)
Manufacturer Part Number
ACSNO-349-SB-C3009
Approvals
UL;CSA
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
CS
类型
Ammeter Switch;Voltmeter Switch
定位的数量
4
子类别
Switches
产品类别
旋转开关
产品类别
旋转开关
ACSNO-349-SB-C3009拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。