AL6H-LK3-W详情
Idec AL6H-LK3-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
IDEC
Illuminated
Non-Illuminated
Brand
IDEC
Designed for
A6 Series
系列
A6
类型
Lens
颜色
暖白色
子类别
开关配件
照明
Illuminated
产品类别
Panel Mount Indicators / Switch Indicators
产品
Hardware
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
AL6H-LK3-W拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。