AL6Q-M200详情
Idec AL6Q-M200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
55C
Operating Temp Range
-25C to 55C
Operating Temperature Min Deg. C
-25C
For Use With
Idec AL6 Series Illuminated Pushbutton Switches
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
IDEC
Brand
IDEC
Designed for
按钮开关
系列
A6
类型
SQUARE OPERATOR
子类别
开关配件
开关类型
按钮开关
产品类别
Operator
产品
Actuators
产品类别
开关执行器
AL6Q-M200拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。