AL-B2详情
IDEC AL-B2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
For Use With
Switches & Pilot Devices
Designed for
16 mm Pushbutton Switches
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer Part Number
AL-B2
Mounting
Push-In
系列
A6
类型
孔塞
组成
Non-Metallic
产品
Covers
连接类型
Knockout
AL-B2拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。