ALFQW2B9920D-S-120V详情
IDEC ALFQW2B9920D-S-120V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
170.4
Halogen free according to IEC 60754-2
无
Outer diameter approx.
42.6
Permitted cable outer temperature during assembling/handling
-5 - 90
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Manufacturer
IDEC
Manufacturer Part Number
ALFQW2B9920D-S-120V
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
Switches
产品类别
按钮开关
产品类别
按钮开关
ALFQW2B9920D-S-120V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。