ALS29911NA24V详情
IDEC ALS29911NA24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Manufacturer Part Number
ALS29911N-A-24V
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
Usage Level
Commercial grade
子类别
Switches
产品类别
按钮开关
筛选水平
COMMERCIALC
产品类别
按钮开关
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
ALS29911NA24V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。