ALW2BLU-A-K详情
IDEC ALW2BLU-A-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Round
Qualification
AEC-Q200
Case Code - in
0402
Case Code - mm
1005
Unit Weight
0.000023 oz
Factory Pack QuantityFactory Pack Quantity
10000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
(Select First, Then Apply Filters) Compatible Series
IDEC, TW
Product Status
活跃
厂商
IDEC
Package
Bulk
系列
PCF
包装
Reel
电阻
2.94 kOhms
颜色
Amber
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
ALW2BLU-A-K拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。