APN116DN-G详情
IDEC APN116DN-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Manufacturer Part Number
APN116DN-G
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Usage Level
Commercial grade
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
筛选水平
Commercial
产品类别
Industrial Panel Mount Indicators / Switch Indicators
产品长度(mm)
3.2(mm)
产品高度(mm)
1.05(mm)
APN116DN-G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。