APS199N-A详情
IDEC APS199N-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
R11
Package
ACS880R11IP54
Manufacturer Part Number
ACS880-07-0820A-5B055C129-ABBI
Manufacturer
ABB
Mounting
Panel
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
最高频率
500 Hz
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP54
APS199N-A拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。