APW122D-Y详情
IDEC APW122D-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP20
Explosion-tested version
无
Suitable for cable diameter
6 - 12
With locknut
无
Thread type
PG
Nominal thread size metric/PG
9
Wrench width
19
Material quality
Brass
Bend radius protection/trumpet flare
有
Shock resistant
无
Model
Straight
Manufacturer Part Number
APW122D-Y
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
产品类别
Industrial Panel Mount Indicators / Switch Indicators
APW122D-Y拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。