ASN20K00-RL详情
IDEC ASN20K00-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
32#20
Service Rating
I
Insert Arrangement
F32
Contact Materials
Copper Alloy
Manufacturer Part Number
ASN20K00-RL
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
子类别
开关配件
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
产品类别
Panel Mount Indicators / Switch Indicators
外壳电镀
Nickel-PTFE (Durmalon)
产品类别
Industrial Panel Mount Indicators / Switch Indicators
ASN20K00-RL拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。