ASN311-R详情
IDEC ASN311-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
57.2 mm
Package Type
Cartridge
Manufacturer Part Number
0JTD025.T
Interrupt Rating
300 kA @ 600 V
Approvals
CSA, UL
Manufacturer
Littelfuse
RoHS
无
Characteristic
Time Delay
额定电流
25 A
0个相似型号
ASN311-R拓展信息
HW4L-AF2F10QD-W-24V
IDEC
ALW2LU-R
Idec
AB6M-BK1-Y
Idec
AYLD2212620N-A-TK962
Idec
HA1B-M2C6-G
IDEC
AL6Q-LK1-S
Idec
LB1L-A1T61Y
Idec
LW6L-A2C22VS
Idec
LW6L-M2C75W
Idec








哦! 它是空的。