ASN4K00-RL详情
IDEC ASN4K00-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105646200DQF
Manufacturer
Stearns
Mounting
端部安装
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
工作电压
190 VAC;208~230 VAC;380 VAC;460 VAC
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP54
ASN4K00-RL拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。