ASTN42K00-RA详情
IDEC ASTN42K00-RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
ASTN42K00-RA拓展信息
CS15
IDEC
YS2N-20FD11A024T15P
IDEC
ISM06DKEX
IDEC
HS02B
IDEC
YS3N-65FG211D048
IDEC
PSR-BD03012-24
IDEC
SA1E-LBN3
IDEC
HS02BEX
IDEC
YS3N-125FG22M200
IDEC
AL6H-P5P-A
IDEC








哦! 它是空的。