ASW2K20N-KEY#3详情
IDEC ASW2K20N-KEY#3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 110 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Xilinx
Brand
Xilinx
RoHS
Non-Compliant
子类别
SOC - Systems on a Chip
工作电源电压
800 mV
产品类别
System-On-Modules - SOM
产品类别
SoC FPGA
ASW2K20N-KEY#3拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。