ASW2L00-B-W/AWR1详情
IDEC ASW2L00-B-W/AWR1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Fujikura, Formerly DDK
Contact Materials
Silver Plated
Approvals
UL
Shell Style#
Box Mounting Receptacle
Shell Sizes
25
Manufacturer Part Number
ASW2L00-B-W/AWR1
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
子类别
Switches
触点性别
Pin
产品类别
按钮开关
产品类别
按钮开关
直径
0.06 Inches
长度
0.86 Inches
ASW2L00-B-W/AWR1拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。