AVLW39902D-R-12V详情
IDEC AVLW39902D-R-12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
AVLW39902D-R-12V
Approvals
CE, CSA, TUV, UL
Manufacturer
IDEC
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TW
子类别
Switches
产品类别
Emergency Stop Switches
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NC
知识产权评级
IP65
AVLW39902D-R-12V拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。