AVLW3B-TK1372详情
IDEC AVLW3B-TK1372重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
8
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
40
Wrench width
50
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Manufacturer
IDEC
Brand
IDEC
子类别
Switches
产品类别
Emergency Stop Switches
产品类别
Emergency Stop Switches / E-Stop Switches
AVLW3B-TK1372拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。