AVLW49922D-R-12V详情
Idec AVLW49922D-R-12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
AVLW49922D-R-12V
Approvals
CE, CSA, TUV, UL
Manufacturer
IDEC
Mounting Hole Size
Φ22mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TW
颜色
Red
子类别
Switches
产品类别
Emergency-Stop Illuminated
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NO, 2NC
知识产权评级
IP65
AVLW49922D-R-12V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。