AVW304-R详情
Idec AVW304-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
AVW304-R
Approvals
CE, CSA, UL
Manufacturer
IDEC
Mounting Hole Size
Φ22mm
Brand
IDEC
Factory Pack QuantityFactory Pack Quantity
1
系列
TW
颜色
Red
子类别
Switches
端子类型
Screw
产品类别
Emergency-Stop Illuminated
面板后深度
2.7
产品类别
Emergency Stop Switches / E-Stop Switches
触点
4NC
知识产权评级
IP65
AVW304-R拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。