AVW411-R-W/OGL31详情
IDEC AVW411-R-W/OGL31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Manufacturer Part Number
AVW411-R-W/OGL31
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
Usage Level
Commercial grade
子类别
Switches
产品类别
Emergency Stop Switches
筛选水平
Commercial
产品类别
Emergency Stop Switches / E-Stop Switches
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
AVW411-R-W/OGL31拓展信息








哦! 它是空的。