AYLW424602D-W详情
Idec AYLW424602D-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
AYLW424602D-W
Approvals
CE, CSA, UL
Manufacturer
IDEC
Mounting Hole Size
Φ22mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
RoHS
Non-Compliant
系列
TW
颜色
White
子类别
Switches
端子类型
Screw
产品类别
Emergency-Stop Illuminated
面板后深度
3.41
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NC
知识产权评级
IP65
AYLW424602D-W拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。