AYLW49920-S-12V详情
Idec AYLW49920-S-12V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
AYLW49920-S-12V
Approvals
CE, CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
Mounting Hole Size
Φ22mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TW
颜色
Blue
子类别
Switches
端子类型
Screw
产品类别
Emergency-Stop Illuminated
面板后深度
2.5
灯型
Incandescent
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NO
知识产权评级
IP65
AYLW49920-S-12V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。