AYLW49922D-A-120V详情
IDEC AYLW49922D-A-120V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2SC781H
Manufacturer
Miscellaneous
Operation
Momentary
Approvals
CE, CSA, TUV, UL
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TW
子类别
Switches
产品类别
Emergency Stop Switches
灯型
LED
产品类别
Emergency Stop Switches / E-Stop Switches
触点
2NO, 2NC
知识产权评级
IP65
AYLW49922D-A-120V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。