AYLWN49911D-R-120V详情
Idec AYLWN49911D-R-120V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
AYLWN49911D-R-120V
Approvals
CE, CSA, TUV, UL
Manufacturer
IDEC
RoHS
Non-Compliant
Mounting Hole Size
Φ22mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TW
颜色
Red
子类别
Switches
产品类别
Emergency-Stop Illuminated
灯型
LED
产品类别
按钮开关
触点
1NO, 1NC
知识产权评级
IP65
AYLWN49911D-R-120V拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。