AYW410-W详情
Idec AYW410-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
AYW410-W
Approvals
CE, CSA, UL
Manufacturer
IDEC
RoHS
Non-Compliant
Mounting Hole Size
Φ22mm
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
TW
颜色
White
子类别
Switches
端子类型
Screw
产品类别
Emergency-Stop
面板后深度
1.91
产品类别
Emergency Stop Switches / E-Stop Switches
触点
1NO
知识产权评级
IP65
AYW410-W拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。