CW1P-1EQ3PW详情
Idec CW1P-1EQ3PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Round
Bezel Style
Plastic Round
Manufacturer Part Number
CW1P-1EQ3PW
Approvals
CE, cUL, UL
Lens Shape
Round
Manufacturer
IDEC
Mounting Hole Size
22mm
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Illuminated
Illuminated
Brand
IDEC
系列
CW
类型
指示灯
子类别
开关配件
终端样式
Screw
产品类别
指示灯
照明颜色
White
镜头颜色
Pure White
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
CW1P-1EQ3PW拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。