CW1P-2EQMG详情
Idec CW1P-2EQMG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Round
Bezel Style
Plastic Round
Manufacturer Part Number
CW1P-2EQMG
Approvals
CE, cUL, UL
Lens Shape
Round
Manufacturer
IDEC
Mounting Hole Size
22mm
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Illuminated
Illuminated
Brand
IDEC
系列
CW
类型
指示灯
子类别
开关配件
终端样式
Screw
产品类别
指示灯
照明颜色
Green
镜头颜色
Green
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
CW1P-2EQMG拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。