CW9Z-B12G详情
IDEC CW9Z-B12G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
0 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
IDEC
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Green
产品类别
Industrial Panel Mount Indicators / Switch Indicators
CW9Z-B12G拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC








哦! 它是空的。