CW9Z-B12Y详情
IDEC CW9Z-B12Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
IDEC
Brand
IDEC
子类别
开关配件
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Yellow
产品类别
Industrial Panel Mount Indicators / Switch Indicators
CW9Z-B12Y拓展信息
IDEC
Idec
Idec
Idec
IDEC
Idec
Idec
Idec
Idec








哦! 它是空的。