CW-EAQ2R详情
Idec CW-EAQ2R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 55 C
Minimum Operating Temperature
- 25 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Manufacturer
IDEC
Illuminated
Illuminated
Brand
IDEC
系列
CW
子类别
开关配件
终端样式
Screw
产品类别
Panel Mount Indicators / Switch Indicators
照明颜色
Red
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
知识产权评级
IP65
CW-EAQ2R拓展信息
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec
Idec








哦! 它是空的。