注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥14104.020479
10
¥13640.251918
25
¥13545.433879
50
¥13451.274956
100
¥13174.608184
500
¥12232.690979
DATAVS2-16-DE-AOR详情
IDEC DATAVS2-16-DE-AOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
DATAVS2-16-DE-AOR
Manufacturer
IDEC
Factory Pack QuantityFactory Pack Quantity
1
Brand
IDEC
系列
SVS2
子类别
Sensors
产品类别
光电传感器
产品类别
光电传感器
DATAVS2-16-DE-AOR拓展信息
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC
IDEC







哦! 它是空的。